Options for Price Comparison
Distributor Statistics for 46988
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 46988
Details for 46988 by TE Connectivity
Application Tooling > Portable Crimp Tools
46988
Buy Directly from TE Store (5 in stock) $821.0000
DAHT W-DG STRATO 16-14
46988 image

46988 by TE Connectivity

DAHT W-DG STRATO 16-14
Part Information
46988 image
Not applicable for solder process capability
Status: Active
Product Code: 0800
Global Product Line: 048
GPL Description: Application Tooling
Specifications
Die Sets Type:
Fixed In Tool
Ratchet Configuration:
Not Releasable, Not Adjustable
Specification Type:
TE Product Specification (114-)
Power Type:
Manual, Battery
Tool Grade:
Premium Crimp Tooling
Tool Type:
Double Action Hand Tool
Crimp Form-Wire Barrel Type:
Closed Barrel - W Crimp
Certification:
Yes – Certificate Included
Alternate Descriptions
DAHT W-DG STRATO 16-14 Onlinecomponents.com
Crimp tool DAHT W-DG STRATO 16-14 RS Components
HAND CRIMP TOOL, 16-14AWG STRATO-THERM; Crimp Tool Type:Ratchet; For Use With:AMP STRATO-THERM 16-14AWG Terminals & Splices; Product Range:Te Connectivity / Amp 469 RoHS Compliant: NA Newark Electronics
Crimp Tool For DAHT W-DG STRATO 16-14 Connectors Avnet America
Crimp Tool, Handheld, Double Action, Ratchet, 16-14 AWG, Certi-Crimp Series Allied Electronics & Automation
Crimp Tool For DAHT W-DG STRATO 16-14 Connectors Avnet Europe
DAHT W-DG STRATO 16-14 Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool TE Product Specification (114-) | Portable Crimp Tool | Part Number: 46988 | Internal Number: 46988 | TE Connectivity TE Store