Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.31
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
182
in stock
|
Buy Now | |
Rapid Electronics
from US$2.68
|
182
in stock
|
Buy Now | |
Chip One Stop
from US$1.60
|
182
in stock
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
Boersig
from US$1.58
|
-
|
Buy Now | |
TTI Europe
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel, Unplated |
---|---|
Weight per Piece | 1.223g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Tongue Thickness | .79mm, .031in |
Overall Length | .855in, 21.722mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Stud Diameter | .328in, 8.33mm |
Barrel Inside Diameter | 2.16mm, .085in |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | 5/16 |
Insulated | No |
Shape Description | RING-054 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 1200°F, 649°C |
Terminal,solis R Ht 16-14 5/16 |Amp Te Connectivity 322340 | Newark Electronics |
TERMINAL SOLIS R HT 16-14 5/16 | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R HT 16-14 5/16 Terminals | Distrelec |
Ring Tongue Terminal 14-16AWG 21.72mm 11.89mm Loose Piece | Avnet America |
Terminal, inal, Solis R Ht 16-14 5/16 | TE Connectivity 322340 | RS Americas |
Where can I find additional details, specifications and documents for a 322340?
Additional datasheets, footprints and schematics for 322340 are listed on our Part Details page. You can also find images and similar parts to 322340 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322340 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322340 fall under?
The 322340 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322340 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322340 you can contact the distributor directly for product support, shipping queries etc.
Is the 322340 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322340 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 322340.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322340 often in real-time on the comparison pages.
What if I can't find stock of 322340?
You can fill out our help required form which you can use to request a quote for 322340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.