Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.88
|
6,323
in stock
|
Buy Now | |
Heilind Electronics
from US$3.31
|
21,405
in stock
|
Buy Now | |
TE Store
from US$5.03
|
9,122
in stock
|
Buy Now | |
Newark Electronics
from US$3.13
|
8,935
in stock
|
Buy Now | |
element14
from US$2.68
|
8,935
in stock
|
Buy Now | |
Farnell
from US$2.13
|
8,935
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.31
|
4,281
in stock
|
Buy Now | |
Powell Electronics
from US$2.54
|
3,273
in stock
|
Buy Now | |
TTI Europe
from US$2.10
|
2,600
in stock
|
Buy Now | |
Future Electronics
from US$1.96
|
-
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
RS Americas
from US$4.43
|
-
|
Buy Now | |
Boersig
from US$2.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Orange |
---|---|
Plating Material | Nickel, Unplated |
Weight per Piece | 1g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | 3.048 – 4.318mm, .12 – .17in |
Tongue Thickness | .031in, .79mm |
Overall Length | .811in, 20.6mm |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Shape Description | RING-053 |
Support Style | Insulation Support |
Operating Temperature Range | 1200°F, 649°C |
DIAMOND GRIP 16-14 HT R 10 | Heilind Electronics |
DIAMOND GRIP 16-14 HT R 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322338 | Internal Number: 322338 | TE Connectivity | TE Store |
Ring Term, #10, Uninsltd, 2.62Mm2, 14Awg Rohs Compliant: Yes |Amp Te Connectivity 322338 | Newark Electronics |
RING TERM, #10, UNINSLTD, 2.62MM2, 14AWG | element14 |
Ring terminal Stratotherm 16-14AWG M5 | RS |
Terminals TERMINAL HT 16-14 10 | Future Electronics |
Ring Tongue Terminal 14-16AWG 20.6mm 16.18mm Loose Piece | Avnet America |
DG STRATO-THERM SERinsulated Crimp Ring Terminal, M5 Stud Size,16 to 14AWG, Orange | TE Connectivity 322338 | RS Americas |
Where can I find additional details, specifications and documents for a 322338?
Additional datasheets, footprints and schematics for 322338 are listed on our Part Details page. You can also find images and similar parts to 322338 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322338 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322338 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322338 fall under?
The 322338 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322338 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322338 you can contact the distributor directly for product support, shipping queries etc.
Is the 322338 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322338 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 322338.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322338 often in real-time on the comparison pages.
What if I can't find stock of 322338?
You can fill out our help required form which you can use to request a quote for 322338 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.