Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
1,880
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
5,597
in stock
|
Buy Now | |
element14
from US$1.12
|
5,597
in stock
|
Buy Now | |
Farnell
from US$1.21
|
5,597
in stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
2,459
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
2,459
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
1,000
in stock
|
Buy Now | |
Electro Enterprises
from US$0.81
|
686
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.48
|
288
in stock
|
Buy Now | |
Heilind Electronics
from US$1.52
|
47
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.52
|
11
in stock
|
Buy Now | |
RS Americas
from US$1.31
|
10
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Boersig
from US$1.17
|
-
|
Buy Now | |
TTI Europe
from US$0.92
|
-
|
Buy Now | |
TE Store
from US$2.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | .757g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | 16.15mm, .636in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | .085in, 2.16mm |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M4, #8 |
Shape Description | RING-054 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 1200°F, 649°C |
Terminal, Crimp, 4Mm | Newark Electronics |
CRIMP TERMINAL, RING, 1-2.6XM4, 650 | element14 |
Terminals RING HT 16-14 AWG #8 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 2mm2 | Distrelec |
Ring terminal, STRATO-THERM, 649°C, M4 | RS |
Solistrand Series 16-14 AWG Uninsulated Closed Barrel Ring Tongue Crimp Terminal | Future Electronics |
Tip: ring | Transfer Multisort Elektronik |
TERMINAL,SOLIS R HT 16-14 8 | Heilind Electronics |
STRATO-THERM Series Crimp Ring Terminal, M4 Stud Size, 16 - 14 AWG | TE Connectivity 322334 | RS Americas |
Ring Tongue Terminal 14-16AWG 16.15mm 8.71mm Loose Piece | Avnet America |
TERMINAL,SOLIS R HT 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322334 | Internal Number: 322334 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | SOLISTRAND STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 322334?
Additional datasheets, footprints and schematics for 322334 are listed on our Part Details page. You can also find images and similar parts to 322334 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322334 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322334 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322334 fall under?
The 322334 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322334 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322334 you can contact the distributor directly for product support, shipping queries etc.
Is the 322334 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322334 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 322334.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322334 often in real-time on the comparison pages.
What if I can't find stock of 322334?
You can fill out our help required form which you can use to request a quote for 322334 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.