Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.57
|
22,274
in stock
|
Buy Now | |
Rapid Electronics
from US$2.83
|
22,274
in stock
|
Buy Now | |
Chip One Stop
from US$2.21
|
22,274
in stock
|
Buy Now | |
Distrelec
from US$2.53
|
22,274
in stock
|
Buy Now | |
Avnet America
from US$2.78
|
-
|
Buy Now | |
Boersig
from US$2.93
|
-
|
Buy Now | |
TE Store
from US$5.78
|
-
|
Buy Now |
Insulation Sleeve Color | Orange |
---|---|
Plating Material | Unplated, Nickel |
Weight per Piece | 10g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 16.64mm, .655in |
Wire Insulation Diameter | 3.048 – 4.318mm, .12 – .17in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Sealable | No |
Insulated | No |
Shape Description | RING-053 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 1200°F, 649°C |
Terminals Diamond Grip 16-14 Ht R 6 |Amp Te Connectivity 322332 | Newark Electronics |
Terminals DIAMOND GRIP 16-14 HT R 6 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 2.62mm2 | Distrelec |
Ring Tongue Terminal 14-16AWG Loose Piece | Avnet America |
Special Order: DIAMOND GRIP 16-14 HT R 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322332 | Internal Number: 322332 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322332?
Additional datasheets, footprints and schematics for 322332 are listed on our Part Details page. You can also find images and similar parts to 322332 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322332 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322332 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322332 fall under?
The 322332 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322332 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322332 you can contact the distributor directly for product support, shipping queries etc.
Is the 322332 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322332 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 322332.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322332 often in real-time on the comparison pages.
What if I can't find stock of 322332?
You can fill out our help required form which you can use to request a quote for 322332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.