Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | AMP322328 |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
No stock
|
Buy Now | |
TE Store
from US$2.64
|
486
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
406
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
Boersig
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | 1g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 3.02mm, .119in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Barrel Inside Diameter | .085in, 2.16mm |
Overall Length | 12.19mm, .48in |
Tongue Thickness | .79mm, .031in |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | No |
Support Style | Insulation Support |
Shape Description | RING-054 |
Stud Size | #4 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 649°C, 1200°F |
TERMINAL,SOLIS R HT 16-14 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #4 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322328 | Internal Number: 322328 | Alias Number: AMP322328 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #4, 14Awg | Newark Electronics |
16-14 AWG STUD SIZE 4 SOLISTRAND RING TONGUE TERMINAL | Future Electronics |
Ring Tongue Terminal 14-16AWG 12.19mm 6.35mm Loose Piece | Avnet America |
Terminal, inal, Solis R Ht 16-14 4 | TE Connectivity 322328 | RS Americas |
Where can I find additional details, specifications and documents for a 322328?
Additional datasheets, footprints and schematics for 322328 are listed on our Part Details page. You can also find images and similar parts to 322328 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322328 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322328 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322328 fall under?
The 322328 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322328 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322328 you can contact the distributor directly for product support, shipping queries etc.
Is the 322328 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322328 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 322328.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322328 often in real-time on the comparison pages.
What if I can't find stock of 322328?
You can fill out our help required form which you can use to request a quote for 322328 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.