Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Splice Features | Standard |
Weight per Piece | 48.905g |
Splice Material | Copper |
Contact Plating Thickness | 100µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 26.97mm, 1.062in |
Material Thickness | 3.3mm, .13in |
Barrel Inside Diameter | .753in, 19.13mm |
Wire Size | 250 – 300kcmil, 127 – 152mm², 231000 – 300000CMA |
Outside Diameter | 26.77mm, 1.054in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 25 |
Product Type | Splice |
Accessory Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Splice Type | Parallel Splice |
Serrated | No |
Sealable | No |
Wire/Cable Type | Copper |
Operating Temperature Range | 338°F, 170°C |
Terminal, Butt Splice | Newark Electronics |
Splice Terminal 26.97mm 26.77mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 322275?
Additional datasheets, footprints and schematics for 322275 are listed on our Part Details page. You can also find images and similar parts to 322275 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322275 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322275 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322275 fall under?
The 322275 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322275 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322275 you can contact the distributor directly for product support, shipping queries etc.
Is the 322275 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322275 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 322275.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322275 often in real-time on the comparison pages.
What if I can't find stock of 322275?
You can fill out our help required form which you can use to request a quote for 322275 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.