Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .161g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 26 – 22AWG, .12 – .4mm², 202 – 810CMA |
Barrel Inside Diameter | .035in, .889mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .138in, 3.51mm |
Overall Length | 13.28mm, .523in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1 |
Packaging Method | Package |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Shape Description | Slotted Ring-002 |
Support Style | Non - Insulation Support |
Terminal Features | Slotted |
Insulated | No |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
Status: | Unknown |
---|---|
Series: | 32 Series |
RoHS: | Unknown |
Supply Voltage | 125V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Color | Red |
Mounting Hole Dia | 12.7mm |
Lens Shape | Dome |
Current Rating | - |
Product Range | 32 Series |
Colour | Red |
Power Rating | 330mW |
Lamp, Indicator, Neon, Red, 125V | Newark Electronics |
Where can I find additional details, specifications and documents for a 322211?
Additional datasheets, footprints and schematics for 322211 are listed on our Part Details page. You can also find images and similar parts to 322211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322211 fall under?
The 322211 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322211 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322211 you can contact the distributor directly for product support, shipping queries etc.
Is the 322211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322211 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 322211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322211 often in real-time on the comparison pages.
What if I can't find stock of 322211?
You can fill out our help required form which you can use to request a quote for 322211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.