Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0394
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
RS Americas
from US$2.32
|
2,966
in stock
|
Buy Now | |
Heilind Electronics
from US$2.04
|
1,221
in stock
|
Buy Now | |
Carlton-Bates
from US$1.63
|
245
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.04
|
203
in stock
|
Buy Now | |
Future Electronics
from US$1.54
|
-
|
Buy Now | |
Sager
from US$0.0394
|
-
|
Buy Now |
Liquidtight Cordgrip, PG21, Range 0.450-0.709 in, Nylon, Black, 35 Series | Heyco 3222 | RS Americas |
LTF 21 BLACKW/3175 NUT | Heilind Electronics |
Connector, Cord | Carlton-Bates |
Black LTF 21 Straight Through PG Hubs Original Series-35 Liquid Tight Cordgrip | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AF Size - Metric | 28.6mm |
---|---|
AF Size - Imperial | 1.13" |
Length | 422.3mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 9.65mm |
---|---|
External Diameter | 15.88mm |
Fastener Material | Fibre |
Thread Size - Metric | M8 |
Inner Diameter | .385" |
Material | Fibre |
Screw Size Accepted | 3/8" |
Thickness | 0.062" |
RoHS Compliant | Yes |
Fasteners, Fiber Washer | Newark Electronics |
Screws & Fasteners WSHR FBR3/8 .625OD | Sager |
Where can I find additional details, specifications and documents for a 3222?
Additional datasheets, footprints and schematics for 3222 are listed on our Part Details page. You can also find images and similar parts to 3222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3222 fall under?
The 3222 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3222 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3222 you can contact the distributor directly for product support, shipping queries etc.
Is the 3222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3222 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Carlton-Bates, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 3222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3222 often in real-time on the comparison pages.
What if I can't find stock of 3222?
You can fill out our help required form which you can use to request a quote for 3222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.