Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Open Ends |
---|---|
Length (Body) | .39in, 10mm |
Diameter (Body) | .07in, 1.8mm |
Wire Length | 10mm, .393in |
Wire Diameter | .007in, .2mm |
Tolerance Class | B/W0.3 |
Wire Count | 2 |
Sensor Package | Glass |
Model Number | GX 1018 |
Lead Wire Style | Ni/Pt |
Sensor Type | Platinum Glass Wire Wound Sensor Type GX |
Wire/Cladding Type | Ni/Pt |
Element Material | Platinum |
Ambient Temperature Range | -320.8 – 752°F, -196 – 400°C |
抵抗の参照温度 | 0°C |
Maximum Temperature | 752°F, 400°C |
Resistance (at T_ref) | 100 (0 °C)Ω |
Accuracy (at T_ref) | ± .3°C |
TCR at (T1 and T2) | 3850ppm/°C |
T_ref for Accuracy | 0°C |
T1 and T2 for TCR | 0 and +100°C |
GX1018 1PT100 W0.3 L10 D1.8MM | TTI Europe |
Sonde Ve_ Gx_ ____ 1018__ 1Pt1 |Te Connectivity Sensors 32205118 | Newark Electronics |
RTD Temperature Sensor -196°C to 400°C 1Pt100 100 Ohm 0.36K/mW Self Heating in Air 2-Pin Radial | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors SONDE VE_ GX_ ____ 1018__ 1PT1 | Sager |
Where can I find additional details, specifications and documents for a 32205118?
Additional datasheets, footprints and schematics for 32205118 are listed on our Part Details page. You can also find images and similar parts to 32205118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32205118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32205118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32205118 fall under?
The 32205118 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to 32205118 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32205118 you can contact the distributor directly for product support, shipping queries etc.
Is the 32205118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32205118 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for 32205118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32205118 often in real-time on the comparison pages.
What if I can't find stock of 32205118?
You can fill out our help required form which you can use to request a quote for 32205118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.