Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
3,334
in stock
|
Buy Now | |
element14
from US$4.91
|
3,334
in stock
|
Buy Now | |
Farnell
from US$3.63
|
3,334
in stock
|
Buy Now | |
Electro Enterprises
from US$2.30
|
2,415
in stock
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
RS Americas
from US$2.87
|
-
|
Buy Now | |
TTI Europe
from US$2.91
|
-
|
Buy Now | |
TE Store
from US$4.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | .961g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 4.34mm, .171in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | .326 – 1.31mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 20.22mm, .796in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Shape Description | RING-053 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 1200°F, 649°C |
Terminal, Ring Tongue, #8, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #8, CRIMP | element14 |
Ring terminal Stratotherm 22-16AWG M4 | RS |
Ring Tongue Terminal 16-22AWG 20.22mm 7.92mm Loose Piece | Avnet America |
DG STRATO-THERM TERM, DG R HT 22-16 COMM 22-18 MIL 8 | TE Connectivity 321897 | RS Americas |
Special Order: DG 22-16COM 22-18MIL HT R 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 321897 | Internal Number: 321897 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | SOLISTRAND STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 321897?
Additional datasheets, footprints and schematics for 321897 are listed on our Part Details page. You can also find images and similar parts to 321897 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321897 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321897 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321897 fall under?
The 321897 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321897 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321897 you can contact the distributor directly for product support, shipping queries etc.
Is the 321897 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321897 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and RS have stock available or on a lead time for 321897.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321897 often in real-time on the comparison pages.
What if I can't find stock of 321897?
You can fill out our help required form which you can use to request a quote for 321897 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.