Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.61
|
949
in stock
|
Buy Now | |
Newark Electronics
from US$3.33
|
949
in stock
|
Buy Now | |
Rapid Electronics
from US$3.17
|
949
in stock
|
Buy Now | |
Chip One Stop
from US$2.74
|
949
in stock
|
Buy Now | |
Farnell
from US$4.09
|
780
in stock
|
Buy Now | |
Avnet America
from US$2.39
|
-
|
Buy Now | |
RS Americas
from US$5.67
|
-
|
Buy Now |
Plating Material | Gold, Nickel |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | Nickel-Copper Flash |
Overall Length | .621in, 15.77mm |
Wire Size | 22 – 18AWG, .3 – 1.42mm², 509 – 3260CMA |
Barrel Inside Diameter | .061in, 1.549mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Non - Insulation Support |
Stud Size | M4, #8 |
Shape Description | RING-050 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 260°C, 500°F |
Terminals Stra,rt,ni,22-16,#8-M4,au |Amp Te Connectivity 321895-1 | Newark Electronics |
Terminals STRA RT NI 22-16 #8-M4 AU | Rapid Electronics |
TE Connectivity STRA RT NI 22-16 %238-M4 AU Terminals STRA | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Terminal 16AWG to 22AWG M4 Gold Plated Nickel Loose Piece | Avnet America |
Stra, Rt, Ni,22-16,#8-M4,Au | TE Connectivity 321895-1 | RS Americas |
Where can I find additional details, specifications and documents for a 321895-1?
Additional datasheets, footprints and schematics for 321895-1 are listed on our Part Details page. You can also find images and similar parts to 321895-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321895-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321895-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321895-1 fall under?
The 321895-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321895-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321895-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 321895-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321895-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 321895-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321895-1 often in real-time on the comparison pages.
What if I can't find stock of 321895-1?
You can fill out our help required form which you can use to request a quote for 321895-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.