Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Insulation Sleeve Color | Orange |
---|---|
Plating Material | Unplated, Nickel |
Weight per Piece | .775g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .031in, .79mm |
Overall Length | .749in, 19.02mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Sealable | No |
Insulated | No |
Stud Size | #10 |
Shape Description | RING-053 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 1200°F, 649°C |
DG STRATO-THERM Series Crimp Ring Terminal, M5 Stud Size,22 to 16 AWG, Orange | TE Connectivity 321894 | RS Americas |
Terminal, Ring Tongue, #10, 16Awg | Newark Electronics |
Ring Tongue Terminal 16-22AWG 19.02mm 7.14mm Loose Piece | Avnet America |
Special Order: DG 22-16COM 22-18MIL HT R 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 321894 | Internal Number: 321894 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 321894?
Additional datasheets, footprints and schematics for 321894 are listed on our Part Details page. You can also find images and similar parts to 321894 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321894 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321894 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321894 fall under?
The 321894 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321894 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321894 you can contact the distributor directly for product support, shipping queries etc.
Is the 321894 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321894 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 321894.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321894 often in real-time on the comparison pages.
What if I can't find stock of 321894?
You can fill out our help required form which you can use to request a quote for 321894 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.