Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .7g |
---|---|
Plating Material | Unplated, Nickel |
Insulation Sleeve Color | Orange |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 19.02mm, .749in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M4, #8 |
Shape Description | RING-053 |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 1200°F, 649°C |
Ring terminal,DG STRATO-THERM,649,M3.5 | RS |
Terminals Dg R Ht 22-16 Comm 22-18 Mil 8 |Amp Te Connectivity 321893 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 19.02mm 7.14mm Loose Piece | Avnet America |
DG STRATO-THERM Series Crimp Ring Terminal, M3.5 Stud Size,22 to 16 AWG, Orange | TE Connectivity 321893 | RS Americas |
Where can I find additional details, specifications and documents for a 321893?
Additional datasheets, footprints and schematics for 321893 are listed on our Part Details page. You can also find images and similar parts to 321893 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321893 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321893 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321893 fall under?
The 321893 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321893 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321893 you can contact the distributor directly for product support, shipping queries etc.
Is the 321893 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321893 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 321893.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321893 often in real-time on the comparison pages.
What if I can't find stock of 321893?
You can fill out our help required form which you can use to request a quote for 321893 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.