Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.43
|
No stock
|
Buy Now | |
Electro Enterprises
from US$2.92
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
-
|
Buy Now | |
Future Electronics
from US$2.44
|
-
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
Boersig
from US$2.21
|
-
|
Buy Now | |
TE Store
from US$4.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Orange |
---|---|
Weight per Piece | 1g |
Plating Material | Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 19.02mm, .749in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Insulated | No |
Shape Description | RING-053 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 649°C, 1200°F |
Dg 22-16Com 22-18Mil Ht R 6 Rohs Compliant: No |Amp Te Connectivity 321892 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 19.02mm 7.14mm Loose Piece | Avnet America |
Special Order: DG 22-16COM 22-18MIL HT R 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 321892 | Internal Number: 321892 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 321892?
Additional datasheets, footprints and schematics for 321892 are listed on our Part Details page. You can also find images and similar parts to 321892 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321892 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321892 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321892 fall under?
The 321892 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321892 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321892 you can contact the distributor directly for product support, shipping queries etc.
Is the 321892 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321892 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 321892.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321892 often in real-time on the comparison pages.
What if I can't find stock of 321892?
You can fill out our help required form which you can use to request a quote for 321892 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.