Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
390
in stock
|
Buy Now | |
Heilind Electronics
from US$1.42
|
7,385
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.42
|
1,723
in stock
|
Buy Now | |
TE Store
from US$2.14
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
127
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$1.24
|
-
|
Buy Now | |
element14
from US$1.00
|
-
|
Buy Now | |
Boersig
from US$1.09
|
-
|
Buy Now | |
TTI Europe
from US$0.88
|
-
|
Buy Now | |
Farnell
from US$1.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | 10g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .132in, 3.35mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .061in, 1.549mm |
Overall Length | 11.4mm, .449in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insulated | No |
Shape Description | RING-054 |
Stud Size | M3, #5 |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 1200°F, 649°C |
SOLIS R HT 22-16COM 22-18MIL 5 | Heilind Electronics |
TERM, STRAT, SOLIS, HT R, 22-16, #5 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 321885 | Internal Number: 321885 | TE Connectivity | TE Store |
Ring terminal, STRATO-THERM, 649°C, M3 | RS |
Terminal, Ring Tongue, #5, 16Awg | Newark Electronics |
Ring Tongue Terminal 16-22AWG 11.4mm 5.54mm Loose Piece | Avnet America |
STRATO-THERM Series Crimp Ring Terminal, M3 Stud Size, 22 - 16 AWG | TE Connectivity 321885 | RS Americas |
TERMINAL, RING TONGUE, #5, 16AWG | element14 |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M3 |
---|---|
Stud Size - Imperial | #5, 5 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 321885?
Additional datasheets, footprints and schematics for 321885 are listed on our Part Details page. You can also find images and similar parts to 321885 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321885 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321885 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321885 fall under?
The 321885 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321885 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321885 you can contact the distributor directly for product support, shipping queries etc.
Is the 321885 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321885 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, RS and Newark Electronics have stock available or on a lead time for 321885.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321885 often in real-time on the comparison pages.
What if I can't find stock of 321885?
You can fill out our help required form which you can use to request a quote for 321885 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.