Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0457
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
812
in stock
|
Buy Now | |
element14
from US$0.12
|
812
in stock
|
Buy Now | |
Conrad
from US$6.90
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$4.11
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$2.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.0457
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Internal Diameter | 6.6mm |
---|---|
External Diameter | 11.1mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M6 |
Inner Diameter | 4.34mm |
Material | Nylon |
Outer Diameter | 11.1mm |
RoHS Compliant | Yes |
FLAT WASHER, NYLON, 1/4IN, 6.6X11.1MM | element14 |
FLAT 1/4 NYLON WASHER | Future Electronics |
Washer | Carlton-Bates |
Screws & Fasteners 1/4 ID NYLON WSHR | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illuminated Toggle Switch With Cover - Red |Adafruit 3218 | Newark Electronics |
Illuminated Toggle Switch with Cover - Red | Adafruit Industries 3218 | RS Americas |
Where can I find additional details, specifications and documents for a 3218?
Additional datasheets, footprints and schematics for 3218 are listed on our Part Details page. You can also find images and similar parts to 3218 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3218 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3218 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3218 fall under?
The 3218 is listed under Fasteners & Mechanical > Fasteners & Fixings > Plastic Fasteners > Plastic Washers.
Can I view similar or alternative parts?
You can view similar parts to 3218 when available in the Plastic Washers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3218 you can contact the distributor directly for product support, shipping queries etc.
Is the 3218 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3218 have stock available?
Authorised distributors including element14, Farnell, Conrad, Newark Electronics and Future Electronics have stock available or on a lead time for 3218.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3218 often in real-time on the comparison pages.
What if I can't find stock of 3218?
You can fill out our help required form which you can use to request a quote for 3218 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.