Status: | Unknown |
---|---|
Series: | Trimpot 3214 Series |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
535
in stock
|
Buy Now | |
TTI Europe
from US$1.22
|
3,250
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
776
in stock
|
Buy Now | |
element14
from US$2.00
|
543
in stock
|
Buy Now | |
Farnell
from US$1.86
|
543
in stock
|
Buy Now | |
RS Americas
from US$1.89
|
505
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
444
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.07
|
253
in stock
|
Buy Now | |
Avnet America
-
|
3,500
in stock
|
Buy Now | |
Distrelec
from US$1.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 2kohm |
---|---|
No. of Turns | 5Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | Trimpot 3214 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Adjustment Type | Screwdriver Slot |
Contact Resistance Variation + | 3% |
End Resistance | 20ohm |
External Depth | 3.9mm |
External Length / Height | 5.1mm |
External Width | 4.8mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Proof Voltage | 600V |
Reel Quantity | 250 |
Resistance | 2kohm |
Resistor Element Material | Cermet |
Resistor Mounting | Surface Mount Device |
Tape Width | 16mm |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 300V |
Voltage Rating V DC | 300V |
2K OHM 10% 4MM MULTITURN | TTI Europe |
Trimmer Potentiometer 2Kohm 5Turn Smd | Newark Electronics |
TRIMMER, SMD, 5 TURN 2K | element14 |
3214W top adj SMT cermet trimmer,2K 4mm | RS |
Trimmer, Cermet, Rest 2 Kilohms, SMD, Pwr-Rtg 0.25W, Dim 0.19inLx0.2inWx0.139inH | Bourns 3214W-1-202E | RS Americas |
Potentiometer: mounting | Transfer Multisort Elektronik |
Resistor Trimmer, Cermet, 2 kOhm, ± 10%, 250 mW, 5 Turn, Multi Turn, Surface Mount | Avnet America |
Bourns Trimmer Potentiometer 2kOhm 250mW | Distrelec |
Resistor Trimmer, Cermet, 2 kOhm, � 10%, 250 mW, 5 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3214W-1-202E?
Additional datasheets, footprints and schematics for 3214W-1-202E are listed on our Part Details page. You can also find images and similar parts to 3214W-1-202E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3214W-1-202E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3214W-1-202E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3214W-1-202E fall under?
The 3214W-1-202E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3214W-1-202E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3214W-1-202E you can contact the distributor directly for product support, shipping queries etc.
Is the 3214W-1-202E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3214W-1-202E have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 3214W-1-202E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3214W-1-202E often in real-time on the comparison pages.
What if I can't find stock of 3214W-1-202E?
You can fill out our help required form which you can use to request a quote for 3214W-1-202E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.