Status: | Unknown |
---|---|
Series: | Trimpot 3214 Series |
RoHS: | Unknown |
Track Resistance | 200kohm |
---|---|
No. of Turns | 5Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | Trimpot 3214 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Trimmer, Potentiometer -000 Ohm 5Turn Smd | Newark Electronics |
3214J SMD Cermet Trimmer 200K 10% 4mm | RS |
Resistor Trimmer, Cermet, 200 kOhm, ± 10%, 250 mW, 5 Turn, Multi Turn, Surface Mount | Avnet America |
4MM SQ, SMD, TRIMMER, CERMET 5 Turns, 200 Kilohms | Bourns 3214J-1-204E | RS Americas |
TRIMMER, POT, 200KOHM, 10%, 5TURN, SMD | Farnell |
Resistor Trimmer, Cermet, 200 kOhm, � 10%, 250 mW, 5 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3214J-1-204E?
Additional datasheets, footprints and schematics for 3214J-1-204E are listed on our Part Details page. You can also find images and similar parts to 3214J-1-204E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3214J-1-204E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3214J-1-204E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3214J-1-204E fall under?
The 3214J-1-204E is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3214J-1-204E when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3214J-1-204E you can contact the distributor directly for product support, shipping queries etc.
Is the 3214J-1-204E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3214J-1-204E have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, RS Americas and Farnell have stock available or on a lead time for 3214J-1-204E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3214J-1-204E often in real-time on the comparison pages.
What if I can't find stock of 3214J-1-204E?
You can fill out our help required form which you can use to request a quote for 3214J-1-204E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.