Status: | Unknown |
---|---|
Series: | 3214 Series |
RoHS: | Compliant |
Trimpot Type | Multi Turn |
---|---|
Element Material | Cermet |
Adjustment Type | Side Adjust |
Track Resistance | 500ohm |
Potentiometer Mounting | Surface Mount |
No. of Turns | 5Turns |
Product Range | 3214 Series |
RoHS Compliant | Yes |
Trimmer Potentiometer 500 Ohm 5Turn Smd | Newark Electronics |
Resistor Trimmer, Cermet, 500 Ohm, ± 10%, 250 mW, 5 Turn, Multi Turn, Surface Mount | Avnet America |
TRIMMER-SMD 4MM SQ MT CERMET | Bourns 3214G-1-501E | RS Americas |
Resistor Trimmer, Cermet, 500 Ohm, � 10%, 250 mW, 5 Turn, Multi Turn, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3214G-1-501E?
Additional datasheets, footprints and schematics for 3214G-1-501E are listed on our Part Details page. You can also find images and similar parts to 3214G-1-501E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3214G-1-501E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3214G-1-501E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3214G-1-501E fall under?
The 3214G-1-501E is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3214G-1-501E when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3214G-1-501E you can contact the distributor directly for product support, shipping queries etc.
Is the 3214G-1-501E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3214G-1-501E have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 3214G-1-501E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3214G-1-501E often in real-time on the comparison pages.
What if I can't find stock of 3214G-1-501E?
You can fill out our help required form which you can use to request a quote for 3214G-1-501E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.