Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
Newark
from US$111.73
|
No stock
|
Buy Now | |
RS Americas
from US$1.29
|
961
in stock
|
Buy Now | |
Heilind Electronics
from US$1.38
|
303
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.38
|
70
in stock
|
Buy Now | |
Relay Specialties
from US$0.0200
|
14
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Carlton-Bates
from US$0.09
|
-
|
Buy Now | |
Sager
from US$3.09
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
AF Size - Metric | 41.3mm |
---|---|
AF Size - Imperial | 1.63" |
Length | 457.2mm |
RoHS Compliant | NA |
Erection Wrench, Open, 457.2Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 4.98mm |
---|---|
External Diameter | 12.7mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M5 |
Inner Diameter | .196" |
Material | Nylon |
Screw Size Accepted | #10 |
RoHS Compliant | Yes |
Washer | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3214?
Additional datasheets, footprints and schematics for 3214 are listed on our Part Details page. You can also find images and similar parts to 3214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3214 fall under?
The 3214 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Wrenches > Open Ended.
Can I view similar or alternative parts?
You can view similar parts to 3214 when available in the Open Ended range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3214 you can contact the distributor directly for product support, shipping queries etc.
Is the 3214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3214 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Relay Specialties and Newark Electronics have stock available or on a lead time for 3214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3214 often in real-time on the comparison pages.
What if I can't find stock of 3214?
You can fill out our help required form which you can use to request a quote for 3214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.