Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
No stock
|
Buy Now | |
Future Electronics
from US$1.02
|
13,217
in stock
|
Buy Now | |
TE Store
from US$3.94
|
8,276
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
2,535
in stock
|
Buy Now | |
Rapid Electronics
from US$2.73
|
2,535
in stock
|
Buy Now | |
Chip One Stop
from US$2.00
|
2,535
in stock
|
Buy Now | |
Distrelec
from US$1.84
|
2,535
in stock
|
Buy Now | |
Heilind Electronics
from US$2.00
|
1,214
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.00
|
404
in stock
|
Buy Now | |
element14
from US$1.83
|
71
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
-
|
Buy Now | |
RS Americas
from US$2.67
|
-
|
Buy Now | |
Avnet Asia
from US$1.84
|
-
|
Buy Now | |
Boersig
from US$2.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Contact Plating Material | Tin |
Contact Base Material | Brass |
Dimensions | 31.12 x 31.12 x 32.54mm |
Current Rating | 15A |
Housing Material | Glass-Filled Nylon |
Mounts To | Printed Circuit Board |
Comment | Receptacle Assembly |
Product Type | Convenience Outlet |
Termination Method | Solder |
15 Amp PC Board Housing Nylon Receptacle Assembly Convenience Outlet | Future Electronics |
CNV OUTLET PCBOARD MNT,BLK LF Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 15 A Housing Color: Black Housing Material: Glass-Filled Nylon Product Height: 1.23 in Printed Circuit Board 15 A Black Glass-Filled Nylon | Panel & PCB Outlet | Part Number: 3-213598-2 | Internal Number: 3-213598-2 | 1.23" | TE Connectivity | TE Store |
Cnv Outlet Pcboard Mnt,blk Lf |Amp Te Connectivity 3-213598-2 | Newark Electronics |
AC Power Plugs&Receptacles OUTLET CNV MNT BLACK | Rapid Electronics |
TE Connectivity - AMP PCB Outlet CNV OUTLET PCBOARD MNTBLK LF | Distrelec |
CNV OUTLET PCBOARD MNT,BLK LF | Heilind Electronics |
POWER ENTRY CONN, RCPT, 15A, PANEL | element14 |
Conn Power RCP 2Power/1Ground POS 12.7mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
Power Connectors | RS Americas |
Where can I find additional details, specifications and documents for a 3-213598-2?
Additional datasheets, footprints and schematics for 3-213598-2 are listed on our Part Details page. You can also find images and similar parts to 3-213598-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-213598-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-213598-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-213598-2 fall under?
The 3-213598-2 is listed under Connectors > Power Connectors > Panel & PCB Outlets.
Can I view similar or alternative parts?
You can view similar parts to 3-213598-2 when available in the Panel & PCB Outlets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-213598-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-213598-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-213598-2 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-213598-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-213598-2 often in real-time on the comparison pages.
What if I can't find stock of 3-213598-2?
You can fill out our help required form which you can use to request a quote for 3-213598-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.