Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.08
|
No stock
|
Buy Now | |
TE Store
from US$10.02
|
1,060
in stock
|
Buy Now | |
Newark Electronics
from US$5.50
|
138
in stock
|
Buy Now | |
Rapid Electronics
from US$5.69
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$4.88
|
39
in stock
|
Buy Now | |
Distrelec
from US$5.47
|
39
in stock
|
Buy Now | |
Heilind Electronics
from US$5.33
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.33
|
5
in stock
|
Buy Now | |
Avnet America
from US$5.21
|
-
|
Buy Now | |
RS Americas
from US$4.46
|
-
|
Buy Now | |
Boersig
from US$5.39
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 15.145g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Flag Tongue |
Terminal Orientation | Offset |
Wire Size | 26.7 – 42.4mm², 52600 – 83700CMA, 2AWG |
Overall Length | 1.437in, 36.5mm |
Barrel Inside Diameter | .357in, 9.07mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 9.53mm, 9.91mm, .39in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 50 |
Insulated | No |
Support Style | Non - Insulation Support |
Shape Description | RING-091 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS FLAG R 2 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 26.7 – 42.4 mm² Wire Size: 52600 – 83700 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 2 AWG 26.7 – 42.4 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 321253 | Internal Number: 321253 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 3/8", 2Awg | Newark Electronics |
TERMINAL SOLIS FLAG R 2 3/8 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 42.4mm2 | Distrelec |
TERMINAL,SOLIS FLAG R 2 3/8 | Heilind Electronics |
Flag Terminal 2AWG 36.5mm 18.11mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 2 3/8 | TE Connectivity 321253 | RS Americas |
Where can I find additional details, specifications and documents for a 321253?
Additional datasheets, footprints and schematics for 321253 are listed on our Part Details page. You can also find images and similar parts to 321253 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321253 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321253 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321253 fall under?
The 321253 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321253 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321253 you can contact the distributor directly for product support, shipping queries etc.
Is the 321253 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321253 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 321253.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321253 often in real-time on the comparison pages.
What if I can't find stock of 321253?
You can fill out our help required form which you can use to request a quote for 321253 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.