Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Certification | Cannot be Certified |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Tool Grade | Premium Crimp Tooling |
Crimp Accessory, Solistrand Series, Nest Insert, For Use With 69067, Wire Size 2, Solis Flag |Amp Te Connectivity 48510 | Newark Electronics |
Where can I find additional details, specifications and documents for a 48510?
Additional datasheets, footprints and schematics for 48510 are listed on our Part Details page. You can also find images and similar parts to 48510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 48510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 48510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 48510 fall under?
The 48510 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 48510 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 48510 you can contact the distributor directly for product support, shipping queries etc.
Is the 48510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 48510 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 48510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 48510 often in real-time on the comparison pages.
What if I can't find stock of 48510?
You can fill out our help required form which you can use to request a quote for 48510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.