Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | G672 |
Prices starting from US$2.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.46
|
No stock
|
Buy Now | |
TE Store
from US$6.64
|
780
in stock
|
Buy Now | |
Newark Electronics
from US$4.22
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$3.45
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
44
in stock
|
Buy Now | |
Distrelec
from US$3.10
|
44
in stock
|
Buy Now | |
Future Electronics
from US$3.35
|
-
|
Buy Now | |
Avnet America
from US$2.94
|
-
|
Buy Now | |
RS Americas
from US$3.57
|
-
|
Buy Now | |
Boersig
from US$3.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 13.172g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Flag Tongue |
Terminal Orientation | Offset |
Wire Size | 26.7 – 42.4mm², 52600 – 83700CMA, 2AWG |
Overall Length | 1.437in, 36.5mm |
Stud Diameter | 8.33mm, .328in |
Barrel Inside Diameter | .357in, 9.07mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Box |
Stud Size | 5/16, M8 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-091 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS FLAG R 2 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 26.7 – 42.4 mm² Wire Size: 52600 – 83700 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 2 AWG 26.7 – 42.4 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 321064 | Internal Number: 321064 | Alias Number: G672 | TE Connectivity | TE Store |
Terminals N/I-Ring 02Awg #5/16 M8+ Rohs Compliant: Yes |Amp Te Connectivity 321064 | Newark Electronics |
Terminals N/I-RING 02AWG #5/16 M8+ | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 42.4mm2 | Distrelec |
Solistrand 2 AWG Copper Closed Barrel Regular Wire Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 2AWG 36.5mm 18.11mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 2 5/16 | TE Connectivity 321064 | RS Americas |
TERMINAL,SOLIS FLAG R 2 5-16 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 321064?
Additional datasheets, footprints and schematics for 321064 are listed on our Part Details page. You can also find images and similar parts to 321064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321064 fall under?
The 321064 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321064 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321064 you can contact the distributor directly for product support, shipping queries etc.
Is the 321064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321064 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 321064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321064 often in real-time on the comparison pages.
What if I can't find stock of 321064?
You can fill out our help required form which you can use to request a quote for 321064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.