Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Material | Nickel |
---|---|
Shield Material | Brass |
Connector Profile | Standard |
Modular Jack Latch Orientation | Standard - Latch Down |
Keyed | No |
Port Configuration | Multiple Ports |
Port Matrix Configuration | 1 x 4 |
Number of Positions | 8 |
Multiple Port Configuration | Ganged |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Status Indicator | None |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Nickel |
Contact Current Rating (Max) | 1A |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material | Gold |
Connector Height | .543in, 13.8mm |
PCB Tail Length | .1281in, 3.25mm |
コネクタの高さ | 13.8mm |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Yellow |
Mating Entry Location | Side |
Housing Material | PBT GF30 |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Tube, Box & Tray |
実装方法 | Box & Tray, Tube |
Packaging Quantity | 9 |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | PCB Ground |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Rj45,1X4Ports,side,dip,15U ,yellow,tube |Te Connectivity 3-1734460-2 | Newark Electronics |
RJ45,1X4PORTS,SIDE,DIP,15U ,YELLOW,TUBE | Avnet America |
Where can I find additional details, specifications and documents for a 3-1734460-2?
Additional datasheets, footprints and schematics for 3-1734460-2 are listed on our Part Details page. You can also find images and similar parts to 3-1734460-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1734460-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1734460-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1734460-2 fall under?
The 3-1734460-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1734460-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1734460-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1734460-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1734460-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-1734460-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1734460-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1734460-2?
You can fill out our help required form which you can use to request a quote for 3-1734460-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.