Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.76
|
-
|
Buy Now |
Shell Plating Material | Nickel |
---|---|
Shield Material | Brass |
Shield Plating Material | Nickel |
Modular Jack Latch Orientation | Inverted - Latch Up |
Connector Profile | Low |
LED Color (Top Right) | Green |
LED Color (Top Left) | Yellow |
Port Configuration | Multiple Ports |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 2 |
Number of Positions | 6, 8 |
PCB Mount Orientation | Right Angle |
Keyed | No |
Status Indicator | LED |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
RJ14 Contact Mating Area Plating Material | Gold over Nickel |
RJ22 Contact Mating Area Plating Material | Gold over Nickel |
RJ14 Contact Mating Area Plating Thickness | 15 over 50µin |
RJ45 Contact Mating Area Plating Thickness | 15 over 50µin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
Connector Height | .445in, 11.3mm |
コネクタの高さ | 11.3mm |
PCB Thickness (Recommended) | 1.6mm |
Housing Material | PA 46 GF |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
Packaging Method | Box & Tray, Box |
実装方法 | Box & Tray, Box |
Packaging Quantity | 1100 |
Grounding Options | PCB and Panel Ground |
Connectors & Connector Components Type | Connector |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ11 / RJ45 |
Modular Jacks & Plugs Products | Combo Jacks |
Connector System | Cable-to-Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Jack Connector RJ11/RJ45 14 Position 1.02mm 1 x 2 Port Right Angle Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 3-1734255-1?
Additional datasheets, footprints and schematics for 3-1734255-1 are listed on our Part Details page. You can also find images and similar parts to 3-1734255-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1734255-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1734255-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1734255-1 fall under?
The 3-1734255-1 is listed under Connectors > Modular Jacks & Plugs > Combo Jacks.
Can I view similar or alternative parts?
You can view similar parts to 3-1734255-1 when available in the Combo Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1734255-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1734255-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1734255-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-1734255-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1734255-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1734255-1?
You can fill out our help required form which you can use to request a quote for 3-1734255-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.