Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.22
|
175
in stock
|
Buy Now | |
PEI-Genesis
from US$4.67
|
9,207
in stock
|
Buy Now | |
TTI Europe
from US$4.13
|
7,829
in stock
|
Buy Now | |
Newark Electronics
from US$8.82
|
119
in stock
|
Buy Now | |
element14
from US$15.13
|
119
in stock
|
Buy Now | |
Farnell
from US$10.84
|
119
in stock
|
Buy Now | |
Compona
-
|
455
in stock
|
Buy Now | |
Avnet America
from US$6.27
|
-
|
Buy Now | |
RS Americas
from US$4.77
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
For Use With | Circular Connectors |
Cable Diameter Max | 6.1mm |
Seal Material | - |
Accessory Type | Jacket Sealing Boot |
Connector Type | Circular Industrial |
No. of Contacts | 3Contacts |
SS-3 SS-4 BOOT | PEI-Genesis |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Boot |
---|---|
For Use With | Sure-Seal Connectors |
No. of Positions | 4Ways |
Strain Relief Material | Perbunan or Nitril Butadiene |
Product Range | - |
Approval Bodies | CSA UL |
Colour | Black |
IP / NEMA Rating | IP66A |
Material | Perbunan or Nitril Butadiene |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Cable Accessories Boot | Avnet America |
Where can I find additional details, specifications and documents for a 317-1397-000?
Additional datasheets, footprints and schematics for 317-1397-000 are listed on our Part Details page. You can also find images and similar parts to 317-1397-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 317-1397-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 317-1397-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 317-1397-000 fall under?
The 317-1397-000 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 317-1397-000 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 317-1397-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 317-1397-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 317-1397-000 have stock available?
Authorised distributors including PEI-Genesis, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for 317-1397-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 317-1397-000 often in real-time on the comparison pages.
What if I can't find stock of 317-1397-000?
You can fill out our help required form which you can use to request a quote for 317-1397-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.