Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
460
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
136,196
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
31,779
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
21,254
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
21,057
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
21,057
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
21,057
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
1,000
in stock
|
Buy Now | |
element14
from US$0.16
|
513
in stock
|
Buy Now | |
Farnell
from US$0.09
|
513
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
266
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TE Store
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT |
---|---|
Color | Yellow |
Lubricant Content | No |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Automotive Connectors Cavity Plug For Mini Rohs Compliant: Yes |Amp Te Connectivity 316390-7 | Newark Electronics |
Automotive Connectors CAVITY PLUG FOR MINI | Rapid Electronics |
TE Connectivity - AMP Connectors CAVITY PLUG FOR MINI | Distrelec |
CAVITY PLUG, CONNECTOR | element14 |
Mini Multilock,Keying Plug,yellow | RS |
Connector Accessories Keying Plug Yellow | Avnet America |
CAVITY PLUG FOR MINI M/LOCK | TE Connectivity 316390-7 | RS Americas |
CAVITY PLUG FOR MINI M/LOCK Primary Product Material: PBT Primary Product Color: Yellow Operating Temperature (Max): 70 °C 100 °C 65 °C 85 °C 105 °C 75 °C 90 °C 80 °C Operating Temperature (Max): 185 °F 194 °F 167 °F 176 °F 212 °F 158 °F 221 °F 149 °F Contains Lubricant: No PBT Yellow | Connector Seal & Cavity Plug | Part Number: 316390-7 | Internal Number: 316390-7 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | Mini-Multilock Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 316390-7?
Additional datasheets, footprints and schematics for 316390-7 are listed on our Part Details page. You can also find images and similar parts to 316390-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316390-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316390-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316390-7 fall under?
The 316390-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 316390-7 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316390-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 316390-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316390-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 316390-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316390-7 often in real-time on the comparison pages.
What if I can't find stock of 316390-7?
You can fill out our help required form which you can use to request a quote for 316390-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.