Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.32
|
287
in stock
|
Buy Now | |
Rapid Electronics
from US$2.61
|
287
in stock
|
Buy Now | |
Chip One Stop
from US$2.42
|
287
in stock
|
Buy Now | |
Farnell
from US$2.70
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$2.41
|
-
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
Boersig
from US$1.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Green |
Cable Exit Angle | 180° |
Number of Positions | 7 |
Number of Rows | 3 |
Mating Tab Width | .031in, .8mm |
Length | .433in, 11mm |
Width | .457in, 11.6mm |
Height | 24.9mm, .98in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2mm, .079in |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector Style | Housing for male terminals |
Row-to-Row Spacing | 2.4mm, .094in |
Hybrid Connector | No |
Strain Relief | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Automotive Conn MINI MLC CAP ASSY 7P (N-SEAL) | Rapid Electronics |
TE Connectivity Conn Housing RCP 7 POS 2.4mm Crimp ST Cable Mount Light Green Bag Automotive | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Automotive Conn Mini Mlc Cap Assy 7P (N-Seal) |Amp Te Connectivity 353900-4 | Newark Electronics |
Conn Housing RCP 7 POS 2.4mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 353900-4?
Additional datasheets, footprints and schematics for 353900-4 are listed on our Part Details page. You can also find images and similar parts to 353900-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353900-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353900-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353900-4 fall under?
The 353900-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 353900-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353900-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 353900-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353900-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 353900-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353900-4 often in real-time on the comparison pages.
What if I can't find stock of 353900-4?
You can fill out our help required form which you can use to request a quote for 353900-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.