Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.79
|
30,581
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
30,581
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
30,581
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
30,581
in stock
|
Buy Now | |
Farnell
from US$0.93
|
24,500
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PBT GF |
Number of Positions | 3 |
Number of Circuits | 3 |
Pin Diameter | .126in, 3.2mm |
Length | 1.598in, 40.6mm |
Housing Material | PBT GF |
UL Flammability Rating | UL 94-HB |
Mount Configuration | 1 Forward - 2 Back |
Mount Diameter | 13.5mm, .53in |
Packaging Quantity | 200 |
Packaging Method | Bag |
Sealable | No |
Product Type | Terminal Housing |
Connector Style | Receptacle |
Operating Temperature Range | -20 – 150°C, -4 – 302°F |
Terminals Durable Type Pbt From Hydrolys |Amp Te Connectivity 316293-2 | Newark Electronics |
Terminals DURABLE TYPE PBT FROM HYDROLYS | Rapid Electronics |
TE Connectivity DURABLE TYPE PBT FROM HYDROLYS Terminals | Distrelec |
RCPT HOUSING, 3POS, PBT GF | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | - |
For Use With | AMP 316294 316292 Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 316293-2?
Additional datasheets, footprints and schematics for 316293-2 are listed on our Part Details page. You can also find images and similar parts to 316293-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316293-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316293-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316293-2 fall under?
The 316293-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Cluster Blocks.
Can I view similar or alternative parts?
You can view similar parts to 316293-2 when available in the Cluster Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316293-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 316293-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316293-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 316293-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316293-2 often in real-time on the comparison pages.
What if I can't find stock of 316293-2?
You can fill out our help required form which you can use to request a quote for 316293-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.