316294-1 Magnet Wire Terminals by TE Connectivity

3.2 CLUSTER REC S-TYPE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Newark
Newark
from US$0.21
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now

Specifications

Plating Material Tin
Mating Pin Diameter .125in, 3.2mm
Terminal Orientation Straight
Terminal Type Receptacle
Terminal & Splice Type Receptacle
Wire Size 22 – 15AWG, .3 – 1.5mm²
Stock Thickness (Magnet Wire Side) .019in, .5mm
Lead Wire Size .326 – 1.65mm², 22 – 15AWG
Terminal Height .276in, 7mm
Material Thickness .5mm, .019in
Accepts Wire Insulation Diameter Range .051 – .138in, 1.3 – 3.5mm
Wire Insulation Diameter (Max) .138in, 3.5mm
Overall Length 22.35mm, .88in
Housing Retention Force Standard
Wire Insulation Support With
Packaging Quantity 4000
Packaging Method Reel
Sealable No
Support Style Insulation Support
Wire/Cable Type Magnet Wire
Termination Method Crimp
Crimp Area Length .29in, 7.35mm
Operating Temperature Range -4 – 302°F, -20 – 150°C


Alternative Descriptions

3.2 Cluster Rec S-Type Rohs Compliant: Yes |Amp Te Connectivity 316294-1 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 316294-1?

Additional datasheets, footprints and schematics for 316294-1 are listed on our Part Details page. You can also find images and similar parts to 316294-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 316294-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316294-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 316294-1 fall under?

The 316294-1 is listed under Terminals & Splices > Magnet Wire Terminals.

Can I view similar or alternative parts?

You can view similar parts to 316294-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 316294-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 316294-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 316294-1 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 316294-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 316294-1 often in real-time on the comparison pages.

What if I can't find stock of 316294-1?

You can fill out our help required form which you can use to request a quote for 316294-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay