Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
TE Store
from US$0.19
|
27,721
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Distrelec
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Mating Pin Diameter | .125in, 3.2mm |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Overall Length | 22.39mm, .881in |
Accepts Wire Insulation Diameter Range | .062 – .157in, 1.6 – 4mm |
Terminal Height | 7mm, .276in |
Wire Size | 18 – 13AWG, 1.06 – 1.87mm² |
Wire Insulation Diameter (Max) | .157in, 4mm |
Material Thickness | .5mm, .0197in |
Housing Retention Force | Standard |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Wire/Cable Type | Magnet Wire |
Support Style | Insulation Support |
Crimp Area Length | .368in, 9.35mm |
Termination Method | Crimp |
Operating Temperature Range | -4 – 302°F, -20 – 150°C |
3.2 CLUSTER REC L-TYPE Magnet Wire Terminal Type: Receptacle Mating Pin Diameter: .125 in Mating Pin Diameter: 3.2 mm Compatible Insulation Diameter (Max): .157 in Compatible Insulation Diameter (Max): 4 mm Receptacle .125" 3.2 mm .157" | Magnet Wire Terminal | Part Number: 316292-1 | Internal Number: 316292-1 | .125" | TE Connectivity | TE Store |
Contact, Socket, 18-13Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, SOCKET, 18-13AWG, CRIMP | element14 |
TE Connectivity - AMP Wire Terminals3.2 CLUSTER REC L-TYPE | Distrelec |
Status: | Unknown |
---|---|
Series: | Cluster Block |
RoHS: | Unknown |
Product Range | Cluster Block |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP 316293 Terminal Housings |
Wire Size AWG Min | 18AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 316292-1?
Additional datasheets, footprints and schematics for 316292-1 are listed on our Part Details page. You can also find images and similar parts to 316292-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316292-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316292-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316292-1 fall under?
The 316292-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 316292-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316292-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 316292-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316292-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 316292-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316292-1 often in real-time on the comparison pages.
What if I can't find stock of 316292-1?
You can fill out our help required form which you can use to request a quote for 316292-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.