Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1624112-2 |
Prices starting from US$0.22
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 1.27 x .76 x .61mm |
DC Resistance | .066Ω |
Inductance | .0039µH |
Tolerance | 5% |
Self Resonant Frequency | 5.8GHz |
Current Rating (Max) | 840mA |
Mount Style | Surface Mount |
Quality Factor | 19 |
Packaging Method | Taped & Reeled |
Shielded | No |
Size Code | 0402 |
Element Type | Wirewound |
Inductor Type | High Frequency |
Operating Temperature Range | -40 – 125°C |
Rf Inductors-Smd 3650 0402 3.9Nh 5% 2K Rl |Amp Te Connectivity 3-1624112-2 | Newark Electronics |
INDUCTOR, 3N9, 5%, 0402 CASE | element14 |
3650 Series 0402 0.0039 uH â–’5% 840mA 0.066Ohm Unshielded High Frequency Inductor | Future Electronics |
Ind High Frequency Chip Unshielded Wirewound 3.9nH 5% 250MHz 19Q-Factor 840mA 0402 T/R | Avnet America |
Wirewound Inductor, 3.9 nH, 66 Milliohm, � 5%, 5.8 GHz, 840 mA, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1624112-2?
Additional datasheets, footprints and schematics for 3-1624112-2 are listed on our Part Details page. You can also find images and similar parts to 3-1624112-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1624112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1624112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1624112-2 fall under?
The 3-1624112-2 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 3-1624112-2 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1624112-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1624112-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1624112-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Future Electronics and Avnet America have stock available or on a lead time for 3-1624112-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1624112-2 often in real-time on the comparison pages.
What if I can't find stock of 3-1624112-2?
You can fill out our help required form which you can use to request a quote for 3-1624112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.