Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1609115-3 |
Prices starting from US$14.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.26
|
No stock
|
Buy Now | |
element14
from US$19.07
|
116
in stock
|
Buy Now | |
Sager
from US$14.26
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$25.06
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$24.00
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$30.60
|
2
in stock
|
Buy Now | |
Future Electronics
from US$17.37
|
-
|
Buy Now | |
Avnet America
from US$15.07
|
-
|
Buy Now | |
Boersig
from US$16.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Filter Shield |
---|---|
Voltage Selection | None |
Fuse Options | Dual |
Current Rating | 10A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Input Voltage Select | None |
Low Profile | Yes |
Mount Style | Flanged |
Mount Angle | Vertical |
Ground Option | None |
Filtered | Yes |
Filter Type | Power Entry (Filtered/Unfiltered) |
Output Type | .250" FASTON |
Type of Connector | IEC 60320-1 C-14 |
Switch Type | None |
Input Type | .250" FASTON |
Ground Choke Option | No |
Operating Temperature Range | -10 – 40°C |
PWR ENTRY CONN, IEC 60320 C14, 10A/250V | element14 |
AC Power Entry Modules 10A DUAL FUSE | Sager |
Ac Power Entry Modules 10A Dual Fuse |Amp Te Connectivity 3-1609115-3 | Newark Electronics |
Power Entry Module 10A Fuseholder | RS |
GG Series 10 Amp 250 VAC Power Line Filter Smallest Power Entry Module | Future Electronics |
Power Entry Module Filtered M 3 POS 250VAC 10A Fuse ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 3-1609115-3?
Additional datasheets, footprints and schematics for 3-1609115-3 are listed on our Part Details page. You can also find images and similar parts to 3-1609115-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1609115-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1609115-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1609115-3 fall under?
The 3-1609115-3 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-1609115-3 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1609115-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1609115-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1609115-3 have stock available?
Authorised distributors including element14, Sager, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-1609115-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1609115-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1609115-3?
You can fill out our help required form which you can use to request a quote for 3-1609115-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.