Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Newark
from US$32.97
|
No stock
|
Buy Now | |
Toby Electronics
from US$0.0300
|
1,700
in stock
|
Buy Now | |
Electro Enterprises
from US$5.06
|
84
in stock
|
Buy Now | |
RS Americas
from US$4.21
|
33
in stock
|
Buy Now | |
TestEquity
from US$228.22
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$234.62
|
-
|
Buy Now | |
TTI Europe
from US$4.07
|
-
|
Buy Now | |
Sager
from US$119.91
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mini Clamp Meter, Current AC/DC, Volts AC/DC and Resistance | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Circuit Board Arm |
---|---|
For Use With | PanaVise Circuit Board Holders |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Resistance |
---|---|
Current Measure AC Max | 100A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 10kohm |
No. of Digits | 4 |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marathon Special Products |Marathon Special Products 316 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 6V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 3.4 |
Average Bulb Life | 500h |
Colour | Clear |
Length | 30.2mm |
Voltage Rating | 6V |
RoHS Compliant | Yes |
CML T-3 1/4 MINIATURE BAYONET | Relay Specialties |
Where can I find additional details, specifications and documents for a 3-16?
Additional datasheets, footprints and schematics for 3-16 are listed on our Part Details page. You can also find images and similar parts to 3-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-16 fall under?
The 3-16 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-16 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-16 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-16 have stock available?
Authorised distributors including Toby Electronics, Electro Enterprises, RS Americas, TestEquity and Newark Electronics have stock available or on a lead time for 3-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-16 often in real-time on the comparison pages.
What if I can't find stock of 3-16?
You can fill out our help required form which you can use to request a quote for 3-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.