Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
17,794
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
49,000
in stock
|
Buy Now | |
TE Store
from US$0.18
|
36,696
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
17,794
in stock
|
Buy Now | |
element14
from US$0.10
|
17,794
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
1,713
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
496
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
496
in stock
|
Buy Now | |
Boersig
from US$0.08
|
101
in stock
|
Buy Now | |
PEI-Genesis
from US$0.19
|
73
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .097g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 202 – 810CMA, .12 – .4mm², 26AWG |
Barrel Inside Diameter | .889mm, .035in |
Tongue Thickness | .51mm, .02in |
Overall Length | 8.36mm, .329in |
Stud Diameter | 1.52mm, .06in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | #0 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Non - Insulation Support |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Budget 26-22 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL,BUDG R 26-22, 0 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 AWG Wire Size: .12 – .4 mm² Wire Size: 202 – 810 CMA Stud Size: #0 Closed Ring Tongue Terminal 26 AWG .12 – .4 mm² 202 – 810 CMA | Ring Terminal | Part Number: 31423 | Internal Number: 31423 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #0, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #0, CRIMP | element14 |
Ring Tongue Terminal 16-22AWG 8.36mm 3.56mm Tin Loose Piece | Avnet America |
Budget Series Tin Plated Crimp Ring Terminal,1.68mm Stud Size,26 to 22 AWG | TE Connectivity 31423 | RS Americas |
Terminals RING TONGUE BUDG 26-22 SZ 0 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,BUDG R 26-22, 0 | Distrelec |
Status: | Unknown |
---|---|
Series: | Budget Series |
RoHS: | Unknown |
Stud Size - Metric | - |
---|---|
Stud Size - Imperial | #0 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | Budget Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Stud Size | #0 |
Where can I find additional details, specifications and documents for a 31423?
Additional datasheets, footprints and schematics for 31423 are listed on our Part Details page. You can also find images and similar parts to 31423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31423 fall under?
The 31423 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31423 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31423 you can contact the distributor directly for product support, shipping queries etc.
Is the 31423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31423 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 31423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31423 often in real-time on the comparison pages.
What if I can't find stock of 31423?
You can fill out our help required form which you can use to request a quote for 31423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.