Status: | Unknown |
---|---|
Series: | SX Series |
RoHS: | Unknown |
Product Range | SX Series |
---|---|
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage AC Nom | 125VAC |
Contact Voltage DC Nom | 30VDC |
Microswitch Type | Subminiature |
Microswitch, Roller Lever, Spdt 1A 125V | Newark Electronics |
Subminiature Basics | Honeywell 313SX30-T | RS Americas |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches SPDT 1A 125V .31N NO SEAL STRT LEVER | Sager |
Where can I find additional details, specifications and documents for a 313SX30-T?
Additional datasheets, footprints and schematics for 313SX30-T are listed on our Part Details page. You can also find images and similar parts to 313SX30-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 313SX30-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 313SX30-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 313SX30-T fall under?
The 313SX30-T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 313SX30-T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 313SX30-T you can contact the distributor directly for product support, shipping queries etc.
Is the 313SX30-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 313SX30-T have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for 313SX30-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 313SX30-T often in real-time on the comparison pages.
What if I can't find stock of 313SX30-T?
You can fill out our help required form which you can use to request a quote for 313SX30-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.