Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1192370-6,
313427-000 |
Material | Low Fire Hazard Material |
---|---|
Adhesive Pre-Coat | No |
Material Systems Code | 100 |
Material Code | 100 |
Lipped | Yes |
Wire/Cable Outside Diameter | 11 mm, .55 in, .43 in, .433 in, 14 mm, 12 mm, 16 mm, .47 in, .63 in |
Cable Diameter Range | 9.9 – 22mm, 9.9 – 23in |
Zugelassene Standards | BR1326 listed Class G, VG95343 Part 28, IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF |
Approved Standards | BS-G-198-5-DF, BR1326 listed Class G, IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, VG95343 Part 28 |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Options | /180 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Flammability | Low Fire Hazard |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Cable Accessories Boot Halogen Free Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202K163-100-01-0 | Sager |
Where can I find additional details, specifications and documents for a 313427-000?
Additional datasheets, footprints and schematics for 313427-000 are listed on our Part Details page. You can also find images and similar parts to 313427-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 313427-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 313427-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 313427-000 fall under?
The 313427-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 313427-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 313427-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 313427-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 313427-000 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 313427-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 313427-000 often in real-time on the comparison pages.
What if I can't find stock of 313427-000?
You can fill out our help required form which you can use to request a quote for 313427-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.