Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7,629.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7,629.65
|
No stock
|
Buy Now |
Calibration Type | Pressure |
---|---|
External Height | 7" |
External Width | 15.25" |
External Depth | 12" |
Accuracy | 0.025% |
Weight | 7kg |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
Calibrator, Pressure, -12 To +300Psi | Newark Electronics |
Where can I find additional details, specifications and documents for a 3130-G2M?
Additional datasheets, footprints and schematics for 3130-G2M are listed on our Part Details page. You can also find images and similar parts to 3130-G2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3130-G2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3130-G2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3130-G2M fall under?
The 3130-G2M is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to 3130-G2M when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3130-G2M you can contact the distributor directly for product support, shipping queries etc.
Is the 3130-G2M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3130-G2M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 3130-G2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3130-G2M often in real-time on the comparison pages.
What if I can't find stock of 3130-G2M?
You can fill out our help required form which you can use to request a quote for 3130-G2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.