Status: | Unknown |
---|---|
Series: | Series 31 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Switch Positions | 8 Position |
---|---|
Angle of Throw | 45° |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 600V |
Product Range | Series 31 Series |
Illumination | Non Illuminated |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 31302A-S?
Additional datasheets, footprints and schematics for 31302A-S are listed on our Part Details page. You can also find images and similar parts to 31302A-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31302A-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31302A-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31302A-S fall under?
The 31302A-S is listed under Switches & Relays > Switches > Rotary Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 31302A-S when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31302A-S you can contact the distributor directly for product support, shipping queries etc.
Is the 31302A-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 31302A-S have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 31302A-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31302A-S often in real-time on the comparison pages.
What if I can't find stock of 31302A-S?
You can fill out our help required form which you can use to request a quote for 31302A-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.