Status: | Unknown |
---|---|
Series: | 3128 Series |
RoHS: | Unknown |
Prices starting from US$0.0482
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 0.61mm |
Terminal Plating | Gold |
Overall Length | 9.4mm |
Length - Below Flange | 2.54mm |
Product Range | 3128 Series |
RoHS Compliant | Yes |
Pcb Pin Terminal, 0.024", Gold | Newark Electronics |
CONN PC PIN CIRC 0.020DIA GOLD | Future Electronics |
Solder Mount PCB Pin | Mill-Max 3128-1-00-15-00-00-080 | RS Americas |
Circuit Board Hardware - PCB 10u AU OVER NI | Sager |
Where can I find additional details, specifications and documents for a 3128100150000080?
Additional datasheets, footprints and schematics for 3128100150000080 are listed on our Part Details page. You can also find images and similar parts to 3128100150000080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3128100150000080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3128100150000080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3128100150000080 fall under?
The 3128100150000080 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Solder / Press Mount Turret Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3128100150000080 when available in the Solder / Press Mount Turret Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3128100150000080 you can contact the distributor directly for product support, shipping queries etc.
Is the 3128100150000080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3128100150000080 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 3128100150000080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3128100150000080 often in real-time on the comparison pages.
What if I can't find stock of 3128100150000080?
You can fill out our help required form which you can use to request a quote for 3128100150000080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.