Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0150
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0150
|
56,725
in stock
|
Buy Now | |
Farnell
from US$0.0393
|
56,730
in stock
|
Buy Now | |
element14
from US$0.0367
|
56,725
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0275
|
6,348
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
2,800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0275
|
2,116
in stock
|
Buy Now | |
Future Electronics
from US$0.0310
|
-
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.0252
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 4.34mm |
---|---|
External Diameter | 7.92mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M4 |
Inner Diameter | .171" |
Material | Nylon |
Screw Size Accepted | #8 |
RoHS Compliant | Yes |
Fasteners, Nylon Washer | Newark Electronics |
WASHER | Heilind Electronics |
Nylon 0.312 inch Diameter Flat Washer for #8 Screw | Future Electronics |
Washer | Carlton-Bates |
Screws & Fasteners .312 FLAT WASHER | Sager |
Where can I find additional details, specifications and documents for a 312-7?
Additional datasheets, footprints and schematics for 312-7 are listed on our Part Details page. You can also find images and similar parts to 312-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 312-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 312-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 312-7 fall under?
The 312-7 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 312-7 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 312-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 312-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 312-7 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Heilind Electronics and RS Americas have stock available or on a lead time for 312-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 312-7 often in real-time on the comparison pages.
What if I can't find stock of 312-7?
You can fill out our help required form which you can use to request a quote for 312-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.