Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0251
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0290
|
23,653
in stock
|
Buy Now | |
element14
from US$0.0294
|
23,653
in stock
|
Buy Now | |
Future Electronics
from US$0.0286
|
2,085
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
828
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0251
|
43
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0251
|
14
in stock
|
Buy Now | |
Relay Specialties
from US$0.68
|
8
in stock
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
Sager
from US$145.81
|
-
|
Buy Now |
Internal Diameter | 3.56mm |
---|---|
External Diameter | 6.35mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M3 |
Product Range | - |
Inner Diameter | 0.14" |
Material | Nylon |
Screw Size Accepted | #6 |
FASTENERS, NYLON WASHER | Farnell |
Fasteners, Nylon Washer | Newark Electronics |
Fiber Strong and Durable .250 inch Diameter Flat Washer | Future Electronics |
Washer | RS Americas |
WASHER | Heilind Electronics |
Washer, Flat, ASTM D4066 Nylon 6/6 | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 3122?
Additional datasheets, footprints and schematics for 3122 are listed on our Part Details page. You can also find images and similar parts to 3122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3122 fall under?
The 3122 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to 3122 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3122 you can contact the distributor directly for product support, shipping queries etc.
Is the 3122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3122 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and RS Americas have stock available or on a lead time for 3122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3122 often in real-time on the comparison pages.
What if I can't find stock of 3122?
You can fill out our help required form which you can use to request a quote for 3122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.