Status: | Unknown |
---|---|
Series: | SM Series |
RoHS: | Unknown |
Prices starting from US$8.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.36
|
146
in stock
|
Buy Now | |
Sager
from US$8.86
|
1,391
in stock
|
Buy Now | |
RS Americas
from US$12.04
|
846
in stock
|
Buy Now | |
Distrelec
from US$12.85
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.88
|
197
in stock
|
Buy Now | |
Newark Electronics
from US$12.39
|
82
in stock
|
Buy Now | |
element14
from US$11.62
|
82
in stock
|
Buy Now | |
Carlton-Bates
from US$12.17
|
65
in stock
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage DC Nom | 30VDC |
Product Range | SM Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.39N |
SVHC | No SVHC (07-Jul-2017) |
Actuation Type | Roller Lever |
Actuator Type | Roller Lever |
Approval Bodies | CE CSA ENEC |
Approval Category | UL Recognised |
Contact Current AC | 5A |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 30V |
Differential Travel Max | 0.48mm |
External Depth | 6.35mm |
External Length / Height | 12.7mm |
External Width | 20.3mm |
Fixing Centres | 9.65mm |
Lever Length | 6.38mm |
Material | General Purpose Phenolic |
Operating Force | 0.39N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Over Travel Min | 0.46mm |
Pre-travel | 2.16mm |
Release Force | 0.07N |
Switch Case | Phenolic |
Basic / Snap Action Switches 250 VAC 5 A Roller Lever Actutor | Sager |
Precision Switch, Subminiature, Basic, Actuator-Roller Lever, 5Amps, Wire wrap | Honeywell 311SM6-T | RS Americas |
Honeywell Micro Switch SM, 5A, 1CO, 0.39N, Roller Lever | Distrelec |
Microswitch SNAP ACTION | Transfer Multisort Elektronik |
Switch SubMiniature Roller LEVER,5AMPS | RS |
Microswitch, Roller Lever, Spdt 5A 250V | Newark Electronics |
MICROSWITCH, 5A, SPDT | element14 |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a 311SM6-T?
Additional datasheets, footprints and schematics for 311SM6-T are listed on our Part Details page. You can also find images and similar parts to 311SM6-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 311SM6-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 311SM6-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 311SM6-T fall under?
The 311SM6-T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 311SM6-T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 311SM6-T you can contact the distributor directly for product support, shipping queries etc.
Is the 311SM6-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 311SM6-T have stock available?
Authorised distributors including Sager, RS Americas, Distrelec, Transfer Multisort Elektronik and RS have stock available or on a lead time for 311SM6-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 311SM6-T often in real-time on the comparison pages.
What if I can't find stock of 311SM6-T?
You can fill out our help required form which you can use to request a quote for 311SM6-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.