Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0218
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.64
|
No stock
|
Buy Now | |
RS Americas
from US$0.08
|
1,294
in stock
|
Buy Now | |
Future Electronics
from US$0.0247
|
65
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0218
|
35
in stock
|
Buy Now | |
Sager
from US$37.79
|
34
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0218
|
11
in stock
|
Buy Now | |
Electro Enterprises
from US$42.49
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now |
Hdmi Plug Breakout Board |Adafruit 3119 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conduit Fittings & Accessories | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 0.14" |
---|---|
External Diameter | 6.35mm |
Fastener Material | Fibre |
Thread Size - Metric | M3 |
Inner Diameter | 0.14" |
Material | Fibre |
Screw Size Accepted | #6 |
Thickness | 0.032" |
RoHS Compliant | Yes |
Fiber ╪ 0.25 x 0.032 inch Flat Washer | Future Electronics |
FIBRE WASHER | Heilind Electronics |
Washer | Carlton-Bates |
Where can I find additional details, specifications and documents for a 3119?
Additional datasheets, footprints and schematics for 3119 are listed on our Part Details page. You can also find images and similar parts to 3119 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3119 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3119 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3119 fall under?
The 3119 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 3119 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3119 you can contact the distributor directly for product support, shipping queries etc.
Is the 3119 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3119 have stock available?
Authorised distributors including RS Americas, Future Electronics, Heilind Electronics, Sager and Heilind Electronics Asia have stock available or on a lead time for 3119.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3119 often in real-time on the comparison pages.
What if I can't find stock of 3119?
You can fill out our help required form which you can use to request a quote for 3119 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.