Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
2,337
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
779
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.099g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 2.261mm, .089in |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Stud Diameter | 5.49mm, .216in |
Overall Length | .856in, 21.72mm |
Tongue Thickness | .84mm, .033in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Package |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Stud Size | #12 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
TE Connectivity - AMP BUDGET RING 16-14 12 | Distrelec |
BUDGET RING 16-14 12 | Heilind Electronics |
Terminal, Ring Tongue, #12, Crimp | Newark Electronics |
Ring Tongue Terminal 14-16AWG 21.72mm 11.91mm Tin Loose Piece | Avnet America |
Budget Ring 16-14 12 | TE Connectivity 31163 | RS Americas |
Special Order: BUDGET RING 16-14 12 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #12 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 31163 | Internal Number: 31163 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 31163?
Additional datasheets, footprints and schematics for 31163 are listed on our Part Details page. You can also find images and similar parts to 31163 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 31163 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 31163 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 31163 fall under?
The 31163 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 31163 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 31163 you can contact the distributor directly for product support, shipping queries etc.
Is the 31163 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 31163 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 31163.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 31163 often in real-time on the comparison pages.
What if I can't find stock of 31163?
You can fill out our help required form which you can use to request a quote for 31163 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.