Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.96
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0218
|
4,052
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
2,650
in stock
|
Buy Now | |
element14
from US$0.0294
|
2,650
in stock
|
Buy Now | |
Relay Specialties
from US$0.50
|
2,019
in stock
|
Buy Now | |
Future Electronics
from US$0.0218
|
967
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0218
|
945
in stock
|
Buy Now | |
RS Americas
from US$417.73
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.0200
|
-
|
Buy Now |
Internal Diameter | 3.05mm |
---|---|
External Diameter | 6.35mm |
Fastener Material | Fibre |
Thread Size - Metric | M2.5 |
Inner Diameter | 0.12" |
Material | Fibre |
Screw Size Accepted | #4 |
Thickness | 0.032" |
RoHS Compliant | Yes |
FIBRE WASHER | Heilind Electronics |
Fasteners, Fiber Washer | Newark Electronics |
Fiber Strong and Durable .250 inch Diameter Flat Washer | Future Electronics |
Washer | Carlton-Bates |
Screws & Fasteners WASHER FIBRE #4 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3116?
Additional datasheets, footprints and schematics for 3116 are listed on our Part Details page. You can also find images and similar parts to 3116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3116 fall under?
The 3116 is listed under Fasteners & Mechanical > Fasteners & Fixings > Plastic Fasteners > Plastic Washers.
Can I view similar or alternative parts?
You can view similar parts to 3116 when available in the Plastic Washers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3116 you can contact the distributor directly for product support, shipping queries etc.
Is the 3116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3116 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Relay Specialties and Future Electronics have stock available or on a lead time for 3116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3116 often in real-time on the comparison pages.
What if I can't find stock of 3116?
You can fill out our help required form which you can use to request a quote for 3116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.