Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0447
Distributor | Stock | ||
---|---|---|---|
RS
from US$241.77
|
21
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
4,500
in stock
|
Buy Now | |
RS Americas
from US$0.0470
|
2,822
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Newark Electronics
from US$0.05
|
-
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.0447
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Internal Diameter | 2.49mm |
---|---|
External Diameter | 4.75mm |
Fastener Material | Nylon (Polyamide) |
Thread Size - Metric | M2 |
Inner Diameter | .098" |
Material | Nylon |
Screw Size Accepted | #2 |
RoHS Compliant | Yes |
#2 Flat Nylon Washer 0.032 (0.81mm) Thick" | Future Electronics |
Washer | RS Americas |
NYLON FLAT WASHER | Rutronik |
Fasteners, Nylon Washer | Newark Electronics |
Screws & Fasteners NYLON WASHER #2 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3114?
Additional datasheets, footprints and schematics for 3114 are listed on our Part Details page. You can also find images and similar parts to 3114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3114 fall under?
The 3114 is listed under Fasteners & Mechanical > Fasteners & Fixings > Plastic Fasteners > Plastic Washers.
Can I view similar or alternative parts?
You can view similar parts to 3114 when available in the Plastic Washers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3114 you can contact the distributor directly for product support, shipping queries etc.
Is the 3114 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3114 have stock available?
Authorised distributors including Future Electronics, RS Americas, RS, Rutronik and Newark Electronics have stock available or on a lead time for 3114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3114 often in real-time on the comparison pages.
What if I can't find stock of 3114?
You can fill out our help required form which you can use to request a quote for 3114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.