Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0199
Distributor | Stock | ||
---|---|---|---|
RS
from US$181.57
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0216
|
1,449
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0216
|
483
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$8.23
|
16
in stock
|
Buy Now | |
element14
from US$10.96
|
16
in stock
|
Buy Now | |
Farnell
from US$11.05
|
16
in stock
|
Buy Now | |
Future Electronics
from US$0.0247
|
-
|
Buy Now | |
Carlton-Bates
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.0199
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Phillips Tip Size | #1 |
---|---|
Blade Length | 80mm |
Overall Length | 191mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Driver Type | Phillips No 1 |
Length | 170mm |
Screwdriver Type | Phillips |
Tip / Nozzle Size | PH1 |
Tip / Nozzle Style | Phillips |
Screwdriver, Phillips No.1X80Mm | Newark Electronics |
SCREWDRIVER, PHILLIPS NO.1X80MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
CML ROUND LENS, RED | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Internal Diameter | 2.49mm |
---|---|
External Diameter | 4.75mm |
Fastener Material | Fibre |
Thread Size - Metric | M2 |
Inner Diameter | .098" |
Material | Fibre |
Screw Size Accepted | #2 |
Thickness | 0.032" |
RoHS Compliant | Yes |
#2 Thread 0.81mm Flat Fibre Washer | Future Electronics |
Washer | Carlton-Bates |
Screws & Fasteners FIBRE WASHER #2 | Sager |
Where can I find additional details, specifications and documents for a 311-1?
Additional datasheets, footprints and schematics for 311-1 are listed on our Part Details page. You can also find images and similar parts to 311-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 311-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 311-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 311-1 fall under?
The 311-1 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 311-1 when available in the Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 311-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 311-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 311-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 311-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 311-1 often in real-time on the comparison pages.
What if I can't find stock of 311-1?
You can fill out our help required form which you can use to request a quote for 311-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.